Status: | Unknown |
---|---|
Series: | PF GEN4 Series |
RoHS: | Compliant |
Product Range | PF GEN4 Series |
---|---|
Enclosure Material | ABS |
Cooling Capacity | 37W/°C |
External Height - Metric | 201.9mm |
External Width - Metric | 202mm |
External Depth - Metric | 87mm |
External Height - Imperial | 8" |
RoHS Compliant | Yes |
Filter Fan, 24V, 5W, Abs | Newark Electronics |
Climate Control, Fan, Filterfan, Exhaust Filter, NEMA 12, Plastic, 17-38 | Hammond Manufacturing PF32000T12LG24 | RS Americas |
Where can I find additional details, specifications and documents for a PF32000T12LG24?
Additional datasheets, footprints and schematics for PF32000T12LG24 are listed on our Part Details page. You can also find images and similar parts to PF32000T12LG24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF32000T12LG24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF32000T12LG24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF32000T12LG24 fall under?
The PF32000T12LG24 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Cooling.
Can I view similar or alternative parts?
You can view similar parts to PF32000T12LG24 when available in the Cabinet Cooling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF32000T12LG24 you can contact the distributor directly for product support, shipping queries etc.
Is the PF32000T12LG24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PF32000T12LG24 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PF32000T12LG24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF32000T12LG24 often in real-time on the comparison pages.
What if I can't find stock of PF32000T12LG24?
You can fill out our help required form which you can use to request a quote for PF32000T12LG24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.