Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Enclosure Material | Plastic |
Cooling Capacity | - |
External Height - Metric | - |
External Width - Metric | - |
External Depth - Metric | - |
External Height - Imperial | - |
External Width - Imperial | - |
External Depth - Imperial | - |
Body Colour | Grey |
Body Material | Thermoplastic |
Colour | Grey |
External Depth | 121mm |
External Height | 250mm |
External Length / Height | 250mm |
External Width | 250mm |
Flow Rate | 255m³/h |
Flow Rate - Imperial | 150cu.ft/min |
Height | 250mm |
IP / NEMA Rating | IP54 |
Material | Plastic |
Noise Figure Typ | 55dB |
Power Consumption | 48W |
Supply Voltage V AC | 230VAC |
Voltage Rating VAC | 230V |
Weight | 1.75kg |
FAN, FILTERED, IP54, 255M3/HR | element14 |
Where can I find additional details, specifications and documents for a PF3000 (230V)?
Additional datasheets, footprints and schematics for PF3000 (230V) are listed on our Part Details page. You can also find images and similar parts to PF3000 (230V) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF3000 (230V) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF3000 (230V) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF3000 (230V) fall under?
The PF3000 (230V) is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PF3000 (230V) when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF3000 (230V) you can contact the distributor directly for product support, shipping queries etc.
Is the PF3000 (230V) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF3000 (230V) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PF3000 (230V).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF3000 (230V) often in real-time on the comparison pages.
What if I can't find stock of PF3000 (230V)?
You can fill out our help required form which you can use to request a quote for PF3000 (230V) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.