Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Enclosure Material | ABS |
---|---|
External Height - Metric | 246.4mm |
External Width - Metric | 246mm |
External Depth - Metric | 127mm |
External Height - Imperial | 9.7" |
Bearing Type | Ball |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PF3000?
Additional datasheets, footprints and schematics for PF3000 are listed on our Part Details page. You can also find images and similar parts to PF3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF3000 fall under?
The PF3000 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Cooling.
Can I view similar or alternative parts?
You can view similar parts to PF3000 when available in the Cabinet Cooling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF3000 you can contact the distributor directly for product support, shipping queries etc.
Is the PF3000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PF3000 have stock available?
There is no stock from authorised distributors for PF3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF3000 often in real-time on the comparison pages.
What if I can't find stock of PF3000?
You can fill out our help required form which you can use to request a quote for PF3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.