PF240A25 Kits & Assortments - Miscellaneous by Crydom

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.51

Distributor Stock
Logo for Newark
Newark
from US$40.24
8
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$45.00
8
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$30.84
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$36.89
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$28.51
-
Buy Now
Logo for Sager
Sager
from US$31.41
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip |Sensata/crydom PF240A25 | Newark Electronics
Relay: solid state | Transfer Multisort Elektronik
SSR Relay, PCB Mount SIP, 240VAC/10A, AC In, Zero Cross | Sensata - Crydom PF240A25 | RS Americas
SSR PCB MOUNT SIP 240VAC/10A A | TTI Europe
Solid State Relays - PCB Mount 280VAC MINI-SIP 25A | Sager
Solid State Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PF240A25?

Additional datasheets, footprints and schematics for PF240A25 are listed on our Part Details page. You can also find images and similar parts to PF240A25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PF240A25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF240A25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PF240A25 fall under?

The PF240A25 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to PF240A25 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PF240A25 you can contact the distributor directly for product support, shipping queries etc.

Is the PF240A25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PF240A25 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Transfer Multisort Elektronik, RS Americas and TTI Europe have stock available or on a lead time for PF240A25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PF240A25 often in real-time on the comparison pages.

What if I can't find stock of PF240A25?

You can fill out our help required form which you can use to request a quote for PF240A25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay