Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Enclosure Material | Thermoplastic |
Cooling Capacity | - |
External Height - Metric | 145mm |
External Width - Metric | 145mm |
External Depth - Metric | 75mm |
External Height - Imperial | 5.7086645" |
External Width - Imperial | 5.7086645" |
External Depth - Imperial | 2.9527575" |
External Depth | 70mm |
External Height | 145mm |
External Width | 145mm |
Fixing Centres | 125mm |
Fan, Filtered, Ip54, 70M3/Hr | Newark Electronics |
FAN, FILTERED, IP54, 70M3/HR | element14 |
Where can I find additional details, specifications and documents for a PF22.000 (230V)?
Additional datasheets, footprints and schematics for PF22.000 (230V) are listed on our Part Details page. You can also find images and similar parts to PF22.000 (230V) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF22.000 (230V) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF22.000 (230V) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF22.000 (230V) fall under?
The PF22.000 (230V) is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PF22.000 (230V) when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF22.000 (230V) you can contact the distributor directly for product support, shipping queries etc.
Is the PF22.000 (230V) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF22.000 (230V) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PF22.000 (230V).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF22.000 (230V) often in real-time on the comparison pages.
What if I can't find stock of PF22.000 (230V)?
You can fill out our help required form which you can use to request a quote for PF22.000 (230V) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.