Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 60mm |
External Width - Metric | 200mm |
External Depth - Metric | 200mm |
IP Rating | IP40 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | - |
External Width - Imperial | - |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | - |
ABS plastic box,200x60x200, PF, White | RS |
Takachi Communication Equipment Box PF 200x200x60mm Off-White ABS IP40 | Distrelec |
INSTRUMENT ENCLOSURE, COMM, ABS, WHT | Farnell |
Where can I find additional details, specifications and documents for a PF20-6-20W?
Additional datasheets, footprints and schematics for PF20-6-20W are listed on our Part Details page. You can also find images and similar parts to PF20-6-20W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF20-6-20W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF20-6-20W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF20-6-20W fall under?
The PF20-6-20W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PF20-6-20W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF20-6-20W you can contact the distributor directly for product support, shipping queries etc.
Is the PF20-6-20W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF20-6-20W have stock available?
Authorised distributors including RS, element14, Distrelec and Farnell have stock available or on a lead time for PF20-6-20W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF20-6-20W often in real-time on the comparison pages.
What if I can't find stock of PF20-6-20W?
You can fill out our help required form which you can use to request a quote for PF20-6-20W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.