Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Fibreglass / Silicone |
Sleeving Colour | Natural |
Internal Diameter | 7.06mm |
Length - Metric | 7.62m |
Length - Imperial | 25ft |
RoHS Compliant | Yes |
SLEEVING, BRAID, NAT, 6.81MM, 7.6M | Farnell |
Sleeving, Fiberglass Silicone, 2AWG, 0.258IN (Min.), 0.278IN (Max.), Natl., 25FT | Alpha Wire PF2002 NA008 | RS Americas |
Braided Sleeve, 7.06Mm, Natural, 7.62M | Newark Electronics |
Where can I find additional details, specifications and documents for a PF2002 NA008?
Additional datasheets, footprints and schematics for PF2002 NA008 are listed on our Part Details page. You can also find images and similar parts to PF2002 NA008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF2002 NA008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF2002 NA008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF2002 NA008 fall under?
The PF2002 NA008 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to PF2002 NA008 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF2002 NA008 you can contact the distributor directly for product support, shipping queries etc.
Is the PF2002 NA008 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PF2002 NA008 have stock available?
Authorised distributors including Farnell, RS Americas and Newark Electronics have stock available or on a lead time for PF2002 NA008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF2002 NA008 often in real-time on the comparison pages.
What if I can't find stock of PF2002 NA008?
You can fill out our help required form which you can use to request a quote for PF2002 NA008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.