Status: | Unknown |
---|---|
Series: | PF15 Series |
RoHS: | Unknown |
No distributors results available
Filter Type | Privacy Filter |
---|---|
Filter Material | Plastic |
Length | 20.8cm |
Width | 33.2cm |
Product Range | PF15 Series |
Height | 20.8cm |
Screen Size | 15.4" |
Where can I find additional details, specifications and documents for a PF15.4W?
Additional datasheets, footprints and schematics for PF15.4W are listed on our Part Details page. You can also find images and similar parts to PF15.4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF15.4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF15.4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF15.4W fall under?
The PF15.4W is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to PF15.4W when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF15.4W you can contact the distributor directly for product support, shipping queries etc.
Is the PF15.4W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF15.4W have stock available?
There is no stock from authorised distributors for PF15.4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF15.4W often in real-time on the comparison pages.
What if I can't find stock of PF15.4W?
You can fill out our help required form which you can use to request a quote for PF15.4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.