| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Connector Type | UK Mains Plug |
|---|---|
| Current Rating | 13A |
| Connector Colour | Black |
| Connector Body Material | Rubber Body |
| Voltage Rating VAC | 230V |
| Product Range | - |
| SVHC | No SVHC (07-Jul-2017) |
| Fuse Current | 13A |
Where can I find additional details, specifications and documents for a PF133BLK?
Additional datasheets, footprints and schematics for PF133BLK are listed on our Part Details page. You can also find images and similar parts to PF133BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF133BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF133BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF133BLK fall under?
The PF133BLK is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to PF133BLK when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF133BLK you can contact the distributor directly for product support, shipping queries etc.
Is the PF133BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF133BLK have stock available?
There is no stock from authorised distributors for PF133BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF133BLK often in real-time on the comparison pages.
What if I can't find stock of PF133BLK?
You can fill out our help required form which you can use to request a quote for PF133BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.