Status: | Unknown |
---|---|
Series: | PF Series |
RoHS: | Unknown |
Enclosure Type | Network Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 40mm |
External Width - Metric | 125mm |
External Depth - Metric | 85mm |
IP Rating | IP40 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.57" |
External Width - Imperial | 4.92" |
External Depth - Imperial | 3.35" |
Product Range | PF Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
ABS plastic box,125x35x85, PF, Gray | RS |
Enclosure: with panel | Transfer Multisort Elektronik |
Enclosure, Network Box, Abs, Dark Grey | Newark Electronics |
ENCLOSURE, NETWORK BOX, ABS, DARK GREY | element14 |
Where can I find additional details, specifications and documents for a PF13-4-9D?
Additional datasheets, footprints and schematics for PF13-4-9D are listed on our Part Details page. You can also find images and similar parts to PF13-4-9D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF13-4-9D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF13-4-9D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF13-4-9D fall under?
The PF13-4-9D is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PF13-4-9D when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF13-4-9D you can contact the distributor directly for product support, shipping queries etc.
Is the PF13-4-9D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF13-4-9D have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for PF13-4-9D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF13-4-9D often in real-time on the comparison pages.
What if I can't find stock of PF13-4-9D?
You can fill out our help required form which you can use to request a quote for PF13-4-9D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.