Status: | Unknown |
---|---|
Series: | PF Series |
RoHS: | Unknown |
Enclosure Type | Network Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 25mm |
External Width - Metric | 125mm |
External Depth - Metric | 125mm |
IP Rating | IP40 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 0.98" |
External Width - Imperial | 4.92" |
External Depth - Imperial | 4.92" |
Product Range | PF Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
ABS plastic box,125x25x125, PF, Gray | RS |
Enclosure, Network Box, Abs, Dark Grey | Newark Electronics |
ENCLOSURE, NETWORK BOX, ABS, DARK GREY | element14 |
Where can I find additional details, specifications and documents for a PF13-3-13D?
Additional datasheets, footprints and schematics for PF13-3-13D are listed on our Part Details page. You can also find images and similar parts to PF13-3-13D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF13-3-13D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF13-3-13D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF13-3-13D fall under?
The PF13-3-13D is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PF13-3-13D when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF13-3-13D you can contact the distributor directly for product support, shipping queries etc.
Is the PF13-3-13D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF13-3-13D have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PF13-3-13D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF13-3-13D often in real-time on the comparison pages.
What if I can't find stock of PF13-3-13D?
You can fill out our help required form which you can use to request a quote for PF13-3-13D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.