Status: | Unknown |
---|---|
Series: | PF GEN4 Series |
RoHS: | Compliant |
Product Range | PF GEN4 Series |
---|---|
Enclosure Material | ABS |
Cooling Capacity | 10W/°C |
External Height - Metric | 109mm |
External Width - Metric | 109mm |
External Depth - Metric | 62mm |
RoHS Compliant | Yes |
Filter Fan, 17Cfm, 230V, 11W, Abs | Newark Electronics |
Climate Control, Fan, Filterfan, Filtered, NEMA 12, Plastic, Gray | Hammond Manufacturing PF11000T12LG230 | RS Americas |
Filter Fan, ABS, Gray Grille, 4.30 in. W x 4.30 in. L x 2.45 in. D, 230VAC, 16 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a PF11000T12LG230?
Additional datasheets, footprints and schematics for PF11000T12LG230 are listed on our Part Details page. You can also find images and similar parts to PF11000T12LG230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF11000T12LG230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF11000T12LG230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF11000T12LG230 fall under?
The PF11000T12LG230 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Cooling.
Can I view similar or alternative parts?
You can view similar parts to PF11000T12LG230 when available in the Cabinet Cooling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF11000T12LG230 you can contact the distributor directly for product support, shipping queries etc.
Is the PF11000T12LG230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PF11000T12LG230 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for PF11000T12LG230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF11000T12LG230 often in real-time on the comparison pages.
What if I can't find stock of PF11000T12LG230?
You can fill out our help required form which you can use to request a quote for PF11000T12LG230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.