Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Enclosure Material | Thermoplastic |
Cooling Capacity | - |
External Height - Metric | 109mm |
External Width - Metric | 109mm |
External Depth - Metric | 66mm |
External Height - Imperial | 4.2913409" |
External Width - Imperial | 4.2913409" |
External Depth - Imperial | 2.5984266" |
External Depth | 62mm |
External Height | 109mm |
External Width | 109mm |
Where can I find additional details, specifications and documents for a PF11.000 (230V)?
Additional datasheets, footprints and schematics for PF11.000 (230V) are listed on our Part Details page. You can also find images and similar parts to PF11.000 (230V) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF11.000 (230V) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF11.000 (230V) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF11.000 (230V) fall under?
The PF11.000 (230V) is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PF11.000 (230V) when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF11.000 (230V) you can contact the distributor directly for product support, shipping queries etc.
Is the PF11.000 (230V) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF11.000 (230V) have stock available?
There is no stock from authorised distributors for PF11.000 (230V).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF11.000 (230V) often in real-time on the comparison pages.
What if I can't find stock of PF11.000 (230V)?
You can fill out our help required form which you can use to request a quote for PF11.000 (230V) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.