Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.59
|
10
in stock
|
Buy Now | |
TTI Europe
from US$3.63
|
240
in stock
|
Buy Now | |
RS Americas
from US$3.82
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$21.00
|
10
in stock
|
Buy Now | |
element14
from US$20.36
|
10
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
Carlton-Bates
from US$3.83
|
-
|
Buy Now | |
Sager
from US$2.93
|
-
|
Buy Now |
Label Type | Identification |
---|---|
Label Dimensions | 12.5mm Dia |
Label Material | Polyester |
Label Colour | Black on White |
Pack Quantity | 10 |
Product Range | - |
Label Legend | Earth Ground (Symbol) |
Label Diameter | 12.5mm |
SVHC | No SVHC (15-Jan-2018) |
CARD LABEL, POLYESTER,EARTH | TTI Europe |
Conductor identification label, 0.49" D, Earth, 20 labels/card, 10 cards/pkg | Panduit PESS-A-ES | RS Americas |
Labels, Gnd, Blk On Wht, 12.5Mm, Pk10 | Newark Electronics |
LABELS, GND, BLK ON WHT, 12.5MM, PK10 | element14 |
MARKERS/LABELS | Avnet America |
Label, Conductor Identification, Polyester Adhesive | Carlton-Bates |
Labels & Industrial Warning Signs CONDUCTOR ID LABEL 12.5mm DIA EARTH SYM | Sager |
Where can I find additional details, specifications and documents for a PESS-A-ES?
Additional datasheets, footprints and schematics for PESS-A-ES are listed on our Part Details page. You can also find images and similar parts to PESS-A-ES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PESS-A-ES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PESS-A-ES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PESS-A-ES fall under?
The PESS-A-ES is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to PESS-A-ES when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PESS-A-ES you can contact the distributor directly for product support, shipping queries etc.
Is the PESS-A-ES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PESS-A-ES have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PESS-A-ES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PESS-A-ES often in real-time on the comparison pages.
What if I can't find stock of PESS-A-ES?
You can fill out our help required form which you can use to request a quote for PESS-A-ES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.