Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
2,706
in stock
|
Buy Now | |
Future Electronics
from US$0.0354
|
246,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0461
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,706
in stock
|
Buy Now | |
element14
from US$0.06
|
2,706
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5
in stock
|
Buy Now | |
EBV Elektronik
-
|
513,000
in stock
|
Buy Now | |
Avnet Silica
-
|
57,000
in stock
|
Buy Now | |
Avnet America
from US$0.0322
|
-
|
Buy Now |
Clamping Voltage Vc Max | 42V |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
PESD1IVN24 Series 24 V 14 pF SMT LIN Bus ESD Protection Diode - SOD-323 | Future Electronics |
ESD Suppressor TVS Bi-Dir 30kV@Air Gap 2-Pin SOD-323 (SC-76) T/R | Avnet Asia |
Diode, Aec-Q101, Esd, 24V, Sod-323 | Newark Electronics |
DIODE, AEC-Q101, ESD, 24V, SOD-323 | element14 |
Where can I find additional details, specifications and documents for a PESD1IVN24-AX?
Additional datasheets, footprints and schematics for PESD1IVN24-AX are listed on our Part Details page. You can also find images and similar parts to PESD1IVN24-AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PESD1IVN24-AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PESD1IVN24-AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PESD1IVN24-AX fall under?
The PESD1IVN24-AX is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PESD1IVN24-AX when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PESD1IVN24-AX you can contact the distributor directly for product support, shipping queries etc.
Is the PESD1IVN24-AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PESD1IVN24-AX have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for PESD1IVN24-AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PESD1IVN24-AX often in real-time on the comparison pages.
What if I can't find stock of PESD1IVN24-AX?
You can fill out our help required form which you can use to request a quote for PESD1IVN24-AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.