Status: | Unknown |
---|---|
Series: | PESD1 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
10,474
units
|
Buy Now |
![]() |
Future Electronics |
42,000
units
|
Buy Now |
![]() |
Arrow Electronics |
19,430
units
|
Buy Now |
![]() |
Chip One Stop |
11,825
units
|
Buy Now |
![]() |
Avnet America |
11,000
units
|
Buy Now |
![]() |
element14 |
10,474
units
|
Buy Now |
![]() |
Newark Electronics |
10,474
units
|
Buy Now |
![]() |
Avnet Europe |
3,000
units
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Clamping Voltage Vc Max | 18V |
---|---|
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Operating Voltage | 15V |
Power Dissipation Pd | - |
Product Range | PESD1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage | 18V |
Breakdown Voltage Max | 18.4V |
Breakdown Voltage Min | 17.6V |
Breakdown Voltage Range | 17.6V to 18.4V |
Breakover Voltage Min | 17.6V |
Capacitance Cd @ Vr Max | 70pF |
Capacitance Cd @ Vr Typ | 32pF |
Clamping Voltage @ 8/20µs Max | 40V |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Peak Pulse Current Ippm | 5A |
Peak Pulse Power Dissipation | 160W |
Pin Configuration | 1 |
Reverse Stand-Off Voltage Vrwm | 15V |
SMD Marking | N4 |
Stand-off Voltage | 15V |
TVS Polarity | Unidirectional |
PESD15VS1UB Series 32 pF Uni-Directional ESD Protection Diode - SC-79 | Future Electronics |
ESD Suppressor TVS 30KV 2-Pin SOD-523 T/R | Avnet America |
DIODE, TVS, SOD-523 | Farnell |
Pesd15Vs1Ub/Sod523/Sc-79 Rohs Compliant: Yes |Nexperia PESD15VS1UB,115 | Newark Electronics |
PESD15VS1UB/SOD523/S C-79 | Mouser Electronics |
Where can I find additional details, specifications and documents for a PESD15VS1UB 115?
Additional datasheets, footprints and schematics for PESD15VS1UB 115 are listed on our Part Details page. You can also find images and similar parts to PESD15VS1UB 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PESD15VS1UB 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PESD15VS1UB 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PESD15VS1UB 115 fall under?
The PESD15VS1UB 115 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PESD15VS1UB 115 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PESD15VS1UB 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PESD15VS1UB 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PESD15VS1UB 115 have stock available?
Authorised distributors including Future Electronics, Arrow Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for PESD15VS1UB 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PESD15VS1UB 115 often in real-time on the comparison pages.
What if I can't find stock of PESD15VS1UB 115?
You can fill out our help required form which you can use to request a quote for PESD15VS1UB 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.