Status: | Unknown |
---|---|
Series: | PESD Series |
RoHS: | Unknown |
Prices starting from US$0.10
Clamping Voltage Vc Max | 45V |
---|---|
Diode Case Style | 1206 |
No. of Pins | 2Pins |
Operating Voltage | 24V |
Power Dissipation Pd | - |
Product Range | PESD Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Diode, Esd Protection, 1206 | Newark Electronics |
ESD SUPPRESSOR, 1206, 24V, 0.25PF | element14 |
PESD1206 Series 45 V 0.25 pF Bi-Directional Surface Mount ESD Protector | Future Electronics |
Where can I find additional details, specifications and documents for a PESD1206Q-240?
Additional datasheets, footprints and schematics for PESD1206Q-240 are listed on our Part Details page. You can also find images and similar parts to PESD1206Q-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PESD1206Q-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PESD1206Q-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PESD1206Q-240 fall under?
The PESD1206Q-240 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PESD1206Q-240 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PESD1206Q-240 you can contact the distributor directly for product support, shipping queries etc.
Is the PESD1206Q-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PESD1206Q-240 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for PESD1206Q-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PESD1206Q-240 often in real-time on the comparison pages.
What if I can't find stock of PESD1206Q-240?
You can fill out our help required form which you can use to request a quote for PESD1206Q-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.