Status: | Unknown |
---|---|
Series: | PESD Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
74,143
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
490,000
in stock
|
Buy Now | |
element14
from US$0.16
|
74,143
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
21,761
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
8,557
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 40V |
---|---|
Diode Case Style | 0402 |
No. of Pins | 2Pins |
Operating Voltage | 14V |
Power Dissipation Pd | - |
Product Range | PESD Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
PESD0402 Series 40 V 0.25 pF Bi-Directional Surface Mount ESD Protector | Future Electronics |
ESD SUPPRESSOR, 0402, 14V, 0.25PF | element14 |
Diode, Esd Protection, 0402 | Newark Electronics |
Where can I find additional details, specifications and documents for a PESD0402-140?
Additional datasheets, footprints and schematics for PESD0402-140 are listed on our Part Details page. You can also find images and similar parts to PESD0402-140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PESD0402-140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PESD0402-140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PESD0402-140 fall under?
The PESD0402-140 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PESD0402-140 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PESD0402-140 you can contact the distributor directly for product support, shipping queries etc.
Is the PESD0402-140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PESD0402-140 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and CoreStaff have stock available or on a lead time for PESD0402-140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PESD0402-140 often in real-time on the comparison pages.
What if I can't find stock of PESD0402-140?
You can fill out our help required form which you can use to request a quote for PESD0402-140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.