PES12-42S-N0024 Sensors & Transducers by Bourns Electronics

SHAFTLESS ENCODER 60RPM 5VDC

Status: Unknown
Series: PES12 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.74

Distributor Stock
Logo for Newark
Newark
from US$2.18
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.74
-
Buy Now
Logo for element14
element14
from US$2.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max 5VDC
No. of Channels -
Rotational Speed Max 60rpm
Product Range PES12 Series

Alternative Descriptions

Shaftless Encoder, 60Rpm, 5Vdc | Newark Electronics
12 mm Shaftless Encoder 3-Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PES12-42S-N0024?

Additional datasheets, footprints and schematics for PES12-42S-N0024 are listed on our Part Details page. You can also find images and similar parts to PES12-42S-N0024 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PES12-42S-N0024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PES12-42S-N0024 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PES12-42S-N0024 fall under?

The PES12-42S-N0024 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to PES12-42S-N0024 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PES12-42S-N0024 you can contact the distributor directly for product support, shipping queries etc.

Is the PES12-42S-N0024 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PES12-42S-N0024 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for PES12-42S-N0024.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PES12-42S-N0024 often in real-time on the comparison pages.

What if I can't find stock of PES12-42S-N0024?

You can fill out our help required form which you can use to request a quote for PES12-42S-N0024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay