PEP01-5841 Transient Voltage Suppressors (TVS) by STMicroelectronics

Quad 58 V TVS for PoE supplies in SO-8

Status: Active
Series: PEP01-5841
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The PEP01-5841 has been designed to protect power over Ethernet PSE equipment against line overvoltages. It embeds 4 decoupling capacitors to stabilize power supplies. It is compatible with IEEE 802.3af-2003 and IEEE 802.3at-2008 requirements and it allows PoE based systems to be protected against both electrical overstress (EOS) and electrostatic discharges (ESD) according to IEC61000-4-5 and IEC61000-4-2. The low clamping voltage (100 V) makes it compatible with PMOS and PSE controller technologies. Developed in Planar technology, it provides high reliability level. Packaged in SO-8, it minimizes PCB consumption (footprint in accordance with the IPC 7531 standard).
Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Peak pulse power: up to 2.7 kW (8/20 μs)
Stand-off voltage: 58 V
4 unidirectional Transils and 4 decoupling capacitances
Low clamping voltage: 100 V
Low leakage current: 0.2 μA at 25 °C 1 μA at 85 °C
0.2 μA at 25 °C
1 μA at 85 °C
Operating Tj max.: 150 °C
JEDEC registered package outline

Resources



Technical Notes & Articles
TN1310 FAQ ESD protection



Alternative Descriptions

Protection |Stmicroelectronics PEP01-5841 | Newark Electronics
Power Over Ethernet Power Supply Protection 8-Pin SO N T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PEP01-5841?

Additional datasheets, footprints and schematics for PEP01-5841 are listed on our Part Details page. You can also find images and similar parts to PEP01-5841 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PEP01-5841 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEP01-5841 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PEP01-5841 fall under?

The PEP01-5841 is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).

Can I view similar or alternative parts?

You can view similar parts to PEP01-5841 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PEP01-5841 you can contact the distributor directly for product support, shipping queries etc.

Is the PEP01-5841 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for PEP01-5841 have stock available?

Authorised distributors including Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for PEP01-5841.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PEP01-5841 often in real-time on the comparison pages.

What if I can't find stock of PEP01-5841?

You can fill out our help required form which you can use to request a quote for PEP01-5841 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay