Status: | Unknown |
---|---|
Series: | PEL12 Series |
RoHS: | Unknown |
Prices starting from US$3.11
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Channels | 1Channels |
Rotational Speed Max | 100rpm |
Product Range | PEL12 Series |
No. of Detents | 24 |
Operating Temperature Max | 70°C |
ENCODER RED/BLUE/GREEN FLATTED | TTI Europe |
Rotary Encoder, Magnetic, Incremental Rohs Compliant: Yes |Bourns PEL12T-4225S-S1024 | Newark Electronics |
ROTARY ENCODER, MAGNETIC, INCREMENTAL | element14 |
12mm Encoder With Switch and Illuminated Shaft 8-Pin | Avnet America |
Encoder, Rotary, Red/Green/Blue, Push Switch, 12 MM | Bourns PEL12T-4225S-S1024 | RS Americas |
Where can I find additional details, specifications and documents for a PEL12T-4225S-S1024?
Additional datasheets, footprints and schematics for PEL12T-4225S-S1024 are listed on our Part Details page. You can also find images and similar parts to PEL12T-4225S-S1024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEL12T-4225S-S1024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEL12T-4225S-S1024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEL12T-4225S-S1024 fall under?
The PEL12T-4225S-S1024 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PEL12T-4225S-S1024 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEL12T-4225S-S1024 you can contact the distributor directly for product support, shipping queries etc.
Is the PEL12T-4225S-S1024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEL12T-4225S-S1024 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PEL12T-4225S-S1024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEL12T-4225S-S1024 often in real-time on the comparison pages.
What if I can't find stock of PEL12T-4225S-S1024?
You can fill out our help required form which you can use to request a quote for PEL12T-4225S-S1024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.