Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Encoder Technology | Mechanical |
---|---|
Encoder Type | Incremental |
Encoder Resolution | 24PPR |
No. of Detents | 24 Detents |
Orientation | Vertical |
Push Switch | Without Push Switch |
Encoder Output | Quadrature |
RoHS Compliant | Yes |
Rotary Encoder, Incremental, 24 Pulses | Newark Electronics |
12 mm Encoder with Switch and Illuminated Shaft | Avnet America |
Encoder, Red, 24 Detents, 12 MM | Bourns PEL12S-4224S-N1024 | RS Americas |
Where can I find additional details, specifications and documents for a PEL12S-4224S-N1024?
Additional datasheets, footprints and schematics for PEL12S-4224S-N1024 are listed on our Part Details page. You can also find images and similar parts to PEL12S-4224S-N1024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEL12S-4224S-N1024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEL12S-4224S-N1024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEL12S-4224S-N1024 fall under?
The PEL12S-4224S-N1024 is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to PEL12S-4224S-N1024 when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEL12S-4224S-N1024 you can contact the distributor directly for product support, shipping queries etc.
Is the PEL12S-4224S-N1024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEL12S-4224S-N1024 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Abacus have stock available or on a lead time for PEL12S-4224S-N1024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEL12S-4224S-N1024 often in real-time on the comparison pages.
What if I can't find stock of PEL12S-4224S-N1024?
You can fill out our help required form which you can use to request a quote for PEL12S-4224S-N1024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.