Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Encoder Technology | Mechanical |
---|---|
Encoder Type | Incremental |
Encoder Resolution | 24PPR |
No. of Detents | 24 Detents |
Orientation | Horizontal |
Push Switch | With Momentary Push Switch |
Shaft Length | 26mm |
RoHS Compliant | Yes |
Rotary Encoder, Incremental, 24 Pulses | Newark Electronics |
PEL12D Series 12 mm Encoder with Push Momentary Switch and Illuminated Shaft 100 RPM 24 Detents 24 Pulses per 360° Rotation Blue/Green Tray | Avnet America |
Encoder, Blue/Green, w/ Switch, 12 MM | Bourns PEL12D-2226F-S3024 | RS Americas |
Where can I find additional details, specifications and documents for a PEL12D-2226F-S3024?
Additional datasheets, footprints and schematics for PEL12D-2226F-S3024 are listed on our Part Details page. You can also find images and similar parts to PEL12D-2226F-S3024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEL12D-2226F-S3024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEL12D-2226F-S3024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEL12D-2226F-S3024 fall under?
The PEL12D-2226F-S3024 is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to PEL12D-2226F-S3024 when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEL12D-2226F-S3024 you can contact the distributor directly for product support, shipping queries etc.
Is the PEL12D-2226F-S3024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEL12D-2226F-S3024 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PEL12D-2226F-S3024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEL12D-2226F-S3024 often in real-time on the comparison pages.
What if I can't find stock of PEL12D-2226F-S3024?
You can fill out our help required form which you can use to request a quote for PEL12D-2226F-S3024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.