Status: | Unknown |
---|---|
Series: | PEG225 Series |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.70
|
1,727
in stock
|
Buy Now | |
element14
from US$4.88
|
1,727
in stock
|
Buy Now | |
Distrelec
from US$8.09
|
729
in stock
|
Buy Now | |
Rapid Electronics
from US$5.77
|
728
in stock
|
Buy Now | |
Newark Electronics
from US$5.93
|
-
|
Buy Now | |
RS Americas
from US$6.61
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1200µF |
---|---|
Voltage Rating | 40V |
Product Range | PEG225 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 16mm |
Lead Spacing | - |
Height | 26.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Lifetime @ Temperature | 2000 hours @ 150°C |
ESR | 0.08ohm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 26.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +150°C |
CAP, 1200µF, 40V, 20% | element14 |
KEMET Alu Lytic Cap 40V 20% 1200uF THT | Distrelec |
Capacitors-Axial Leaded 40V 1200uF 150C 1500 Hour | Rapid Electronics |
Aluminum Electrolytic Capacitor, 1200Uf, 40V, 20%, Axial | Newark Electronics |
1200uF 40VdcALUM Electrolytic CapAxial, Can, PEG225 SER 1500 h@+150 C/Ir 16x29mm | KEMET PEG225KF4120ME1 | RS Americas |
Aluminum Electrolytic Capacitor, 1200 uF, 40 V, ± 20%, 6300 hours @ 125°C, Axial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 1200 uF, 40 V, � 20%, 6300 hours @ 125�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a PEG225KF4120ME1?
Additional datasheets, footprints and schematics for PEG225KF4120ME1 are listed on our Part Details page. You can also find images and similar parts to PEG225KF4120ME1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEG225KF4120ME1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG225KF4120ME1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEG225KF4120ME1 fall under?
The PEG225KF4120ME1 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PEG225KF4120ME1 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEG225KF4120ME1 you can contact the distributor directly for product support, shipping queries etc.
Is the PEG225KF4120ME1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEG225KF4120ME1 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Rapid Electronics and Newark Electronics have stock available or on a lead time for PEG225KF4120ME1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEG225KF4120ME1 often in real-time on the comparison pages.
What if I can't find stock of PEG225KF4120ME1?
You can fill out our help required form which you can use to request a quote for PEG225KF4120ME1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.