Status: | Unknown |
---|---|
Series: | PEG130 Series |
RoHS: | Unknown |
Capacitance | 3000µF |
---|---|
Voltage Rating | 40V |
Product Range | PEG130 Series |
Capacitance Tolerance | +30% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 20mm |
Lead Spacing | - |
Height | 37mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 37000 hours @ 105°C |
ESR | 0.042ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitors-Axial Leaded 40V 3000uF 105C 37k Hour | Rapid Electronics |
Aluminium Electrolytic Capacitor, Aec-Q200 Peg130 Series, 3000 - F, +30%, -10%, 40 V, 20 Mm Rohs Compliant: Yes |Kemet PEG130KJ4300QL1 | Newark Electronics |
Aluminum Electrolytic Capacitor, 3000 uF, 40 V, -10%, +30%, 37000 hours @ 105°C, Axial Leaded | Avnet America |
CAP, 3000µF, 40V | element14 |
Where can I find additional details, specifications and documents for a PEG130KJ4300QL1?
Additional datasheets, footprints and schematics for PEG130KJ4300QL1 are listed on our Part Details page. You can also find images and similar parts to PEG130KJ4300QL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEG130KJ4300QL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG130KJ4300QL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEG130KJ4300QL1 fall under?
The PEG130KJ4300QL1 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PEG130KJ4300QL1 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEG130KJ4300QL1 you can contact the distributor directly for product support, shipping queries etc.
Is the PEG130KJ4300QL1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEG130KJ4300QL1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PEG130KJ4300QL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEG130KJ4300QL1 often in real-time on the comparison pages.
What if I can't find stock of PEG130KJ4300QL1?
You can fill out our help required form which you can use to request a quote for PEG130KJ4300QL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.