Status: | Unknown |
---|---|
Series: | PEG124 Series |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.92
|
324
in stock
|
Buy Now | |
Rapid Electronics
from US$3.43
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$3.65
|
595
in stock
|
Buy Now | |
element14
from US$3.85
|
324
in stock
|
Buy Now | |
Newark Electronics
from US$5.00
|
-
|
Buy Now | |
RS Americas
from US$4.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 400V |
Product Range | PEG124 Series |
Capacitance Tolerance | +30% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 10mm |
Lead Spacing | - |
Height | 29mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 8000 hours @ 105°C |
ESR | 25ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitors-Axial Leaded 400V 2.2uF 105C 8k Hour | Rapid Electronics |
KEMET Axial Electrolytic Capacitor, 2.2uF, 400V, 3uA, -10 ... 30 % | Distrelec |
CAP, 2.2µF, 400V | element14 |
Cap, 2.2Μf, 400V | Newark Electronics |
2.2uF 400VdcALUM Electrolytic CapAxial, Can, PEG124 SER 8000 h@+105 C/Ir 10x29mm | KEMET PEG124VB1220QL1 | RS Americas |
Aluminum Electrolytic Capacitor, 2.2 uF, 400 V, -10%, +30%, 8000 hours @ 105�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a PEG124VB1220QL1?
Additional datasheets, footprints and schematics for PEG124VB1220QL1 are listed on our Part Details page. You can also find images and similar parts to PEG124VB1220QL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEG124VB1220QL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG124VB1220QL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEG124VB1220QL1 fall under?
The PEG124VB1220QL1 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PEG124VB1220QL1 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEG124VB1220QL1 you can contact the distributor directly for product support, shipping queries etc.
Is the PEG124VB1220QL1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEG124VB1220QL1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for PEG124VB1220QL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEG124VB1220QL1 often in real-time on the comparison pages.
What if I can't find stock of PEG124VB1220QL1?
You can fill out our help required form which you can use to request a quote for PEG124VB1220QL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.