Status: | Unknown |
---|---|
Series: | PEC Series |
RoHS: | Unknown |
Boot Configuration | End Cap |
---|---|
I.D. Supplied - Imperial | 0.118" |
I.D. Supplied - Metric | 3mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1" |
Total Length - Metric | 25mm |
I.D. Recovered Max - Imperial | 0.039" |
I.D. Recovered Max - Metric | 1mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 3 |
Product Range | PEC Series |
Accessory Type | Heat Shrink End Cap |
I.D. Max Recovered | 1mm |
I.D. Supplied | 3mm |
Wall Thickness Recovered | 1mm |
Where can I find additional details, specifications and documents for a PEC-3/1-PEX-BK-L1?
Additional datasheets, footprints and schematics for PEC-3/1-PEX-BK-L1 are listed on our Part Details page. You can also find images and similar parts to PEC-3/1-PEX-BK-L1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC-3/1-PEX-BK-L1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC-3/1-PEX-BK-L1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC-3/1-PEX-BK-L1 fall under?
The PEC-3/1-PEX-BK-L1 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PEC-3/1-PEX-BK-L1 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC-3/1-PEX-BK-L1 you can contact the distributor directly for product support, shipping queries etc.
Is the PEC-3/1-PEX-BK-L1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEC-3/1-PEX-BK-L1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for PEC-3/1-PEX-BK-L1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC-3/1-PEX-BK-L1 often in real-time on the comparison pages.
What if I can't find stock of PEC-3/1-PEX-BK-L1?
You can fill out our help required form which you can use to request a quote for PEC-3/1-PEX-BK-L1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.