Status: | Unknown |
---|---|
Series: | Helashrink PEC Series |
RoHS: | Unknown |
Boot Configuration | End Cap |
---|---|
I.D. Supplied - Imperial | 0.118" |
I.D. Supplied - Metric | 3mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 0.984" |
Total Length - Metric | 25mm |
I.D. Recovered Max - Imperial | 0.039" |
I.D. Recovered Max - Metric | 1mm |
Shrink Tubing / Boot Material | Crosslinked PO (Polyolefin) |
Shrink Ratio | 3 |
Product Range | Helashrink PEC Series |
SVHC | No SVHC (20-Jun-2016) |
I.D. Max Recovered | 1mm |
I.D. Supplied | 3mm |
Where can I find additional details, specifications and documents for a PEC-3/1BK?
Additional datasheets, footprints and schematics for PEC-3/1BK are listed on our Part Details page. You can also find images and similar parts to PEC-3/1BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC-3/1BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC-3/1BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC-3/1BK fall under?
The PEC-3/1BK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PEC-3/1BK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC-3/1BK you can contact the distributor directly for product support, shipping queries etc.
Is the PEC-3/1BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEC-3/1BK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PEC-3/1BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC-3/1BK often in real-time on the comparison pages.
What if I can't find stock of PEC-3/1BK?
You can fill out our help required form which you can use to request a quote for PEC-3/1BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.