Status: | Unknown |
---|---|
Series: | PEC16 Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
595
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
906
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
180
in stock
|
Buy Now | |
element14
from US$0.98
|
180
in stock
|
Buy Now | |
Farnell
from US$0.93
|
180
in stock
|
Buy Now | |
Avnet Abacus
-
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.42
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 5VDC |
No. of Channels | 2Channels |
Rotational Speed Max | 100rpm |
Product Range | PEC16 Series |
SVHC | No SVHC (15-Jan-2018) |
Bourns Incremental Encoder 24 PPR 5V 100min -1 Snap-In IP40 PCB Pins PEC16 | Distrelec |
Rotary encoder 16mm 24 detents | RS |
16MM INCREMENTAL ENCODER | TTI Europe |
Incremental Encoder, 16Mm, 100Rpm, 5Vdc | Newark Electronics |
INCREMENTAL ENCODER, 16MM, 100RPM, 5VDC | element14 |
Incremental Encoder | Avnet Abacus |
ENCODER | Bourns PEC16-4220F-N0024 | RS Americas |
Where can I find additional details, specifications and documents for a PEC16-4220F-N0024?
Additional datasheets, footprints and schematics for PEC16-4220F-N0024 are listed on our Part Details page. You can also find images and similar parts to PEC16-4220F-N0024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC16-4220F-N0024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC16-4220F-N0024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC16-4220F-N0024 fall under?
The PEC16-4220F-N0024 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PEC16-4220F-N0024 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC16-4220F-N0024 you can contact the distributor directly for product support, shipping queries etc.
Is the PEC16-4220F-N0024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEC16-4220F-N0024 have stock available?
Authorised distributors including Distrelec, RS, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for PEC16-4220F-N0024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC16-4220F-N0024 often in real-time on the comparison pages.
What if I can't find stock of PEC16-4220F-N0024?
You can fill out our help required form which you can use to request a quote for PEC16-4220F-N0024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.