Status: | Unknown |
---|---|
Series: | PEC12R Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
79
in stock
|
Buy Now | |
Distrelec
from US$1.45
|
1,128
in stock
|
Buy Now | |
element14
from US$1.04
|
836
in stock
|
Buy Now | |
Farnell
from US$0.96
|
836
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.96
|
95
in stock
|
Buy Now | |
TTI Europe
from US$0.92
|
75
in stock
|
Buy Now | |
RS Americas
from US$1.38
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 5VDC |
No. of Channels | 2Channels |
Rotational Speed Max | 100rpm |
Product Range | PEC12R Series |
SVHC | Lead (15-Jan-2019) |
Bourns Incremental Encoder 24 PPR 5V 100min -1 Snap-In IP40 PCB Pins PEC12R | Distrelec |
INCREMENTAL ENCODER, 12MM, 100RPM, 5VDC | element14 |
Encoder: incremental | Transfer Multisort Elektronik |
Encoder 30mm Shaft w/Switch 24 pulses | RS |
12MM INCREMENTAL ENCODER | TTI Europe |
24 Pulse Incremental Mechanical Rotary Encoder w/ 6 mm Flat Shaft, Through Hole | Bourns PEC12R-4230F-S0024 | RS Americas |
Incremental Encoder, 12Mm, 100Rpm, 5Vdc | Newark Electronics |
12 mm Incremental Encoder 2-Bit Quadrature 5-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PEC12R-4230F-S0024?
Additional datasheets, footprints and schematics for PEC12R-4230F-S0024 are listed on our Part Details page. You can also find images and similar parts to PEC12R-4230F-S0024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC12R-4230F-S0024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC12R-4230F-S0024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC12R-4230F-S0024 fall under?
The PEC12R-4230F-S0024 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PEC12R-4230F-S0024 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC12R-4230F-S0024 you can contact the distributor directly for product support, shipping queries etc.
Is the PEC12R-4230F-S0024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEC12R-4230F-S0024 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for PEC12R-4230F-S0024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC12R-4230F-S0024 often in real-time on the comparison pages.
What if I can't find stock of PEC12R-4230F-S0024?
You can fill out our help required form which you can use to request a quote for PEC12R-4230F-S0024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.