PEC12R-4125F-S0012 Sensors & Transducers by Bourns Electronics

INCREMENTAL ENCODER 2CH 100RPM 5VDC

Status: Unknown
Series: PEC12R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Farnell
Farnell
from US$0.70
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.97
2,475
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.03
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.74
-
Buy Now
Logo for element14
element14
from US$0.96
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max 5VDC
No. of Channels 2Channels
Rotational Speed Max 100rpm
Product Range PEC12R Series

Alternative Descriptions

12MM INCREMENTAL ENCODER | TTI Europe
Incremental Encoder, 2Ch, 100Rpm, 5Vdc | Newark Electronics
12 mm Incremental Encoder 2-Bit Quadrature 5-Pin | Avnet America
INCREMENTAL ENCODER, 2CH, 100RPM, 5VDC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PEC12R-4125F-S0012?

Additional datasheets, footprints and schematics for PEC12R-4125F-S0012 are listed on our Part Details page. You can also find images and similar parts to PEC12R-4125F-S0012 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PEC12R-4125F-S0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC12R-4125F-S0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PEC12R-4125F-S0012 fall under?

The PEC12R-4125F-S0012 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to PEC12R-4125F-S0012 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PEC12R-4125F-S0012 you can contact the distributor directly for product support, shipping queries etc.

Is the PEC12R-4125F-S0012 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PEC12R-4125F-S0012 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PEC12R-4125F-S0012.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PEC12R-4125F-S0012 often in real-time on the comparison pages.

What if I can't find stock of PEC12R-4125F-S0012?

You can fill out our help required form which you can use to request a quote for PEC12R-4125F-S0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay