Status: | Unknown |
---|---|
Series: | PEC11S Series |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.12
|
567
in stock
|
Buy Now | |
TTI Europe
from US$1.53
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$2.64
|
978
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
567
in stock
|
Buy Now | |
element14
from US$1.73
|
567
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.31
|
221
in stock
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 5VDC |
No. of Channels | 2Channels |
Rotational Speed Max | 60rpm |
Product Range | PEC11S Series |
12MM SMD INCREMENTAL ENCODER | TTI Europe |
Bourns Incremental Encoder 15 PPR 5V 60min -1 PCB IP40 PCB Pins PEC11S | Distrelec |
Incremental Encoder, 2Ch, 60Rpm, 5Vdc | Newark Electronics |
INCREMENTAL ENCODER, 2CH, 60RPM, 5VDC | element14 |
Encoder: incremental | Transfer Multisort Elektronik |
12 mm Incremental Encoder 5-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PEC11S-929K-S0015?
Additional datasheets, footprints and schematics for PEC11S-929K-S0015 are listed on our Part Details page. You can also find images and similar parts to PEC11S-929K-S0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC11S-929K-S0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC11S-929K-S0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC11S-929K-S0015 fall under?
The PEC11S-929K-S0015 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PEC11S-929K-S0015 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC11S-929K-S0015 you can contact the distributor directly for product support, shipping queries etc.
Is the PEC11S-929K-S0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEC11S-929K-S0015 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for PEC11S-929K-S0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC11S-929K-S0015 often in real-time on the comparison pages.
What if I can't find stock of PEC11S-929K-S0015?
You can fill out our help required form which you can use to request a quote for PEC11S-929K-S0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.