Status: | Unknown |
---|---|
Series: | PEC11R Series |
RoHS: | Compliant |
Encoder Technology | Mechanical |
---|---|
Encoder Type | Incremental |
Encoder Resolution | 24PPR |
No. of Detents | 24 Detents |
Orientation | Vertical |
Push Switch | Without Push Switch |
Encoder Output | Quadrature |
Product Range | PEC11R Series |
RoHS Compliant | Yes |
Encoder Technology:Mechanical | Newark Electronics |
12 mm Incremental Encoder 3-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PEC11R-4230F-N0024.?
Additional datasheets, footprints and schematics for PEC11R-4230F-N0024. are listed on our Part Details page. You can also find images and similar parts to PEC11R-4230F-N0024. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC11R-4230F-N0024. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC11R-4230F-N0024. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC11R-4230F-N0024. fall under?
The PEC11R-4230F-N0024. is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to PEC11R-4230F-N0024. when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC11R-4230F-N0024. you can contact the distributor directly for product support, shipping queries etc.
Is the PEC11R-4230F-N0024. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PEC11R-4230F-N0024. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for PEC11R-4230F-N0024..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC11R-4230F-N0024. often in real-time on the comparison pages.
What if I can't find stock of PEC11R-4230F-N0024.?
You can fill out our help required form which you can use to request a quote for PEC11R-4230F-N0024. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.