Status: | Unknown |
---|---|
Series: | PEC11R Series |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 5VDC |
No. of Channels | 2Channels |
Rotational Speed Max | 60rpm |
Product Range | PEC11R Series |
Encoder: incremental | Transfer Multisort Elektronik |
Incremental Encoder, 2Ch, 60Rpm, 5Vdc | Newark Electronics |
Encoders 20mm SHAFT w/SWITCH | Avnet America |
Where can I find additional details, specifications and documents for a PEC11R-4020K-S0024?
Additional datasheets, footprints and schematics for PEC11R-4020K-S0024 are listed on our Part Details page. You can also find images and similar parts to PEC11R-4020K-S0024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC11R-4020K-S0024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC11R-4020K-S0024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC11R-4020K-S0024 fall under?
The PEC11R-4020K-S0024 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PEC11R-4020K-S0024 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC11R-4020K-S0024 you can contact the distributor directly for product support, shipping queries etc.
Is the PEC11R-4020K-S0024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEC11R-4020K-S0024 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PEC11R-4020K-S0024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC11R-4020K-S0024 often in real-time on the comparison pages.
What if I can't find stock of PEC11R-4020K-S0024?
You can fill out our help required form which you can use to request a quote for PEC11R-4020K-S0024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.