PEC11R-4015K-N0018 Sensors & Transducers by Bourns Electronics

INCREMENTAL ENCODER 2CH 60RPM 5VDC

Status: Unknown
Series: PEC11R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Farnell
Farnell
from US$1.35
185
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.03
185
in stock
Buy Now
Logo for element14
element14
from US$1.09
185
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.83
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max 5VDC
No. of Channels 2Channels
Rotational Speed Max 60rpm
Product Range PEC11R Series

Alternative Descriptions

Incremental Encoder, 2Ch, 60Rpm, 5Vdc | Newark Electronics
INCREMENTAL ENCODER, 2CH, 60RPM, 5VDC | element14
12 mm Incremental Encoder 3-Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PEC11R-4015K-N0018?

Additional datasheets, footprints and schematics for PEC11R-4015K-N0018 are listed on our Part Details page. You can also find images and similar parts to PEC11R-4015K-N0018 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PEC11R-4015K-N0018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC11R-4015K-N0018 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PEC11R-4015K-N0018 fall under?

The PEC11R-4015K-N0018 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to PEC11R-4015K-N0018 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PEC11R-4015K-N0018 you can contact the distributor directly for product support, shipping queries etc.

Is the PEC11R-4015K-N0018 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PEC11R-4015K-N0018 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for PEC11R-4015K-N0018.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PEC11R-4015K-N0018 often in real-time on the comparison pages.

What if I can't find stock of PEC11R-4015K-N0018?

You can fill out our help required form which you can use to request a quote for PEC11R-4015K-N0018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay