Status: | Unknown |
---|---|
Series: | PEC11R Series |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
665
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
19,525
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
19,525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.06
|
963
in stock
|
Buy Now | |
Distrelec
from US$1.91
|
543
in stock
|
Buy Now | |
element14
from US$1.32
|
171
in stock
|
Buy Now | |
Farnell
from US$1.17
|
171
in stock
|
Buy Now | |
RS Americas
from US$1.86
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 5VDC |
No. of Channels | 2Channels |
Rotational Speed Max | 60rpm |
Product Range | PEC11R Series |
SVHC | Lead (15-Jan-2019) |
Incremental Encoder, 12Mm, 60Rpm, 5Vdc | Newark Electronics |
12mm Incremental Encoder 5-Pin Through Hole | Avnet America |
Encoder: incremental | Transfer Multisort Elektronik |
Incremental encoder no detent 24 pulses | RS |
Bourns Incremental Encoder 24 PPR 5V 60min -1 Panel Mount IP40 PCB Pins PEC11R | Distrelec |
INCREMENTAL ENCODER, 12MM, 60RPM, 5VDC | element14 |
Incremental encoder no detent 24 pulses | Bourns PEC11R-4015F-S0024 | RS Americas |
12MM INCREMENTAL ENCODER | TTI Europe |
Where can I find additional details, specifications and documents for a PEC11R-4015F-S0024?
Additional datasheets, footprints and schematics for PEC11R-4015F-S0024 are listed on our Part Details page. You can also find images and similar parts to PEC11R-4015F-S0024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC11R-4015F-S0024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC11R-4015F-S0024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC11R-4015F-S0024 fall under?
The PEC11R-4015F-S0024 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PEC11R-4015F-S0024 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC11R-4015F-S0024 you can contact the distributor directly for product support, shipping queries etc.
Is the PEC11R-4015F-S0024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEC11R-4015F-S0024 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, RS and Distrelec have stock available or on a lead time for PEC11R-4015F-S0024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC11R-4015F-S0024 often in real-time on the comparison pages.
What if I can't find stock of PEC11R-4015F-S0024?
You can fill out our help required form which you can use to request a quote for PEC11R-4015F-S0024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.