Status: | Unknown |
---|---|
Series: | PEC11L Series |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
1,329
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
1,329
in stock
|
Buy Now | |
element14
from US$1.35
|
1,329
in stock
|
Buy Now | |
Distrelec
from US$1.70
|
1,080
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
230
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$2.21
|
-
|
Buy Now | |
TTI Europe
from US$1.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Channels | 2Channels |
Rotational Speed Max | 60rpm |
Product Range | PEC11L Series |
No. of Detents | 30 |
Operating Temperature Max | 70°C |
Shaft Length | 20mm |
Incremental Encoder, 15 Pulses | Newark Electronics |
INCREMENTAL ENCODER, 15 PULSES | element14 |
Bourns Incremental Encoder 15 PPR 5V 60min -1 Panel Mount IP40 PCB Pins PEC11L | Distrelec |
Encoder: incremental | Transfer Multisort Elektronik |
Low Profile Encoder 5-Pin | Avnet America |
Encoder, Low Profile, 15 PPR, 11 MM | Bourns PEC11L-4220F-S0015 | RS Americas |
11MM LOW PROFILE ENCODER | TTI Europe |
Where can I find additional details, specifications and documents for a PEC11L-4220F-S0015?
Additional datasheets, footprints and schematics for PEC11L-4220F-S0015 are listed on our Part Details page. You can also find images and similar parts to PEC11L-4220F-S0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC11L-4220F-S0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC11L-4220F-S0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC11L-4220F-S0015 fall under?
The PEC11L-4220F-S0015 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PEC11L-4220F-S0015 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC11L-4220F-S0015 you can contact the distributor directly for product support, shipping queries etc.
Is the PEC11L-4220F-S0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEC11L-4220F-S0015 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for PEC11L-4220F-S0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC11L-4220F-S0015 often in real-time on the comparison pages.
What if I can't find stock of PEC11L-4220F-S0015?
You can fill out our help required form which you can use to request a quote for PEC11L-4220F-S0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.