Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Encoder Technology | Mechanical |
---|---|
Encoder Type | Incremental |
Encoder Resolution | 20PPR |
No. of Detents | 20 Detents |
Orientation | Vertical |
Push Switch | Without Push Switch |
Encoder Output | Quadrature |
RoHS Compliant | Yes |
Encoder Low Profile 20 Detents 11 MM | Bourns PEC11L-4125K-N0020 | RS Americas |
Incremental Encoder, 20 Pulses | Newark Electronics |
PEC11L Series 11 mm Low Profile Encoder 60 RPM 20 Detents 20 Pulses per 360° Rotation Tray | Avnet America |
Where can I find additional details, specifications and documents for a PEC11L-4125K-N0020?
Additional datasheets, footprints and schematics for PEC11L-4125K-N0020 are listed on our Part Details page. You can also find images and similar parts to PEC11L-4125K-N0020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC11L-4125K-N0020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC11L-4125K-N0020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC11L-4125K-N0020 fall under?
The PEC11L-4125K-N0020 is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to PEC11L-4125K-N0020 when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC11L-4125K-N0020 you can contact the distributor directly for product support, shipping queries etc.
Is the PEC11L-4125K-N0020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PEC11L-4125K-N0020 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for PEC11L-4125K-N0020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC11L-4125K-N0020 often in real-time on the comparison pages.
What if I can't find stock of PEC11L-4125K-N0020?
You can fill out our help required form which you can use to request a quote for PEC11L-4125K-N0020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.