Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.20
|
1,423
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
1,080
in stock
|
Buy Now | |
element14
from US$1.61
|
1,080
in stock
|
Buy Now | |
Farnell
from US$1.52
|
1,080
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$2.71
|
-
|
Buy Now | |
TTI Europe
from US$1.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bourns Incremental Encoder 20 PPR 5V 60min -1 Panel Mount IP40 PCB Pins PEC11L | Distrelec |
Encoder, Quadrature, 20Ppr, 60Rpm Rohs Compliant: Yes |Bourns PEC11L-4120F-S0020 | Newark Electronics |
ENCODER, QUADRATURE, 20PPR, 60RPM | element14 |
11mm Low Profile Encoder 5-Pin | Avnet America |
ENCODER | Bourns PEC11L-4120F-S0020 | RS Americas |
11MM LOW PROFILE ENCODER | TTI Europe |
Where can I find additional details, specifications and documents for a PEC11L-4120F-S0020?
Additional datasheets, footprints and schematics for PEC11L-4120F-S0020 are listed on our Part Details page. You can also find images and similar parts to PEC11L-4120F-S0020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC11L-4120F-S0020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC11L-4120F-S0020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC11L-4120F-S0020 fall under?
The PEC11L-4120F-S0020 is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to PEC11L-4120F-S0020 when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC11L-4120F-S0020 you can contact the distributor directly for product support, shipping queries etc.
Is the PEC11L-4120F-S0020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEC11L-4120F-S0020 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PEC11L-4120F-S0020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC11L-4120F-S0020 often in real-time on the comparison pages.
What if I can't find stock of PEC11L-4120F-S0020?
You can fill out our help required form which you can use to request a quote for PEC11L-4120F-S0020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.