Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Encoder Technology | Mechanical |
---|---|
Encoder Type | Incremental |
Encoder Resolution | 15PPR |
No. of Detents | 30 Detents |
Orientation | Horizontal |
Push Switch | With Momentary Push Switch |
Encoder Output | Quadrature |
RoHS Compliant | Yes |
Encoder, Incremental, 2Ch, 60Rpm | Newark Electronics |
9 mm Incremental Encoder 5-Pin | Avnet America |
Encoder, Incremental, 30PPR, 30 Detents, 9 MM | Bourns PEC09-2320F-S0015 | RS Americas |
Where can I find additional details, specifications and documents for a PEC09-2320F-S0015?
Additional datasheets, footprints and schematics for PEC09-2320F-S0015 are listed on our Part Details page. You can also find images and similar parts to PEC09-2320F-S0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEC09-2320F-S0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC09-2320F-S0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEC09-2320F-S0015 fall under?
The PEC09-2320F-S0015 is listed under Sensors & Transducers > Encoders > Rotary Encoders.
Can I view similar or alternative parts?
You can view similar parts to PEC09-2320F-S0015 when available in the Rotary Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEC09-2320F-S0015 you can contact the distributor directly for product support, shipping queries etc.
Is the PEC09-2320F-S0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEC09-2320F-S0015 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for PEC09-2320F-S0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEC09-2320F-S0015 often in real-time on the comparison pages.
What if I can't find stock of PEC09-2320F-S0015?
You can fill out our help required form which you can use to request a quote for PEC09-2320F-S0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.