PEC09-2315K-T0015 Sensors & Transducers by Bourns Electronics

INCREMENTAL ENCODER 2CH 60RPM 5VDC

Status: Unknown
Series: PEC09 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.88

Distributor Stock
Logo for Farnell
Farnell
from US$2.05
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.88
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Supply Voltage Min -
Supply Voltage Max 5VDC
No. of Channels 2Channels
Rotational Speed Max 60rpm
Product Range PEC09 Series

Alternative Descriptions

Incremental Encoder, 2Ch, 60Rpm, 5Vdc | Newark Electronics
9mm Incremental Encoder Compact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PEC09-2315K-T0015?

Additional datasheets, footprints and schematics for PEC09-2315K-T0015 are listed on our Part Details page. You can also find images and similar parts to PEC09-2315K-T0015 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PEC09-2315K-T0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEC09-2315K-T0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PEC09-2315K-T0015 fall under?

The PEC09-2315K-T0015 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to PEC09-2315K-T0015 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PEC09-2315K-T0015 you can contact the distributor directly for product support, shipping queries etc.

Is the PEC09-2315K-T0015 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PEC09-2315K-T0015 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for PEC09-2315K-T0015.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PEC09-2315K-T0015 often in real-time on the comparison pages.

What if I can't find stock of PEC09-2315K-T0015?

You can fill out our help required form which you can use to request a quote for PEC09-2315K-T0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay