Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.64
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$6.57
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
11
in stock
|
Buy Now | |
element14
from US$6.73
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
330
in stock
|
Buy Now | |
Avnet America
from US$5.23
|
-
|
Buy Now | |
Sager
from US$5.39
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Inductor Rohs Compliant: Yes |Pulse Electronics PE-96186NL | Newark Electronics |
55AC2860 | element14 |
Choke, Common Mode, 2.7 mH, 6.3 A | Avnet Abacus |
Common Mode Chokes / Filters Common Mode EMI Ind 2700uH .04Ohms | Sager |
Where can I find additional details, specifications and documents for a PE-96186NL?
Additional datasheets, footprints and schematics for PE-96186NL are listed on our Part Details page. You can also find images and similar parts to PE-96186NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-96186NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-96186NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-96186NL fall under?
The PE-96186NL is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to PE-96186NL when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-96186NL you can contact the distributor directly for product support, shipping queries etc.
Is the PE-96186NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PE-96186NL have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for PE-96186NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-96186NL often in real-time on the comparison pages.
What if I can't find stock of PE-96186NL?
You can fill out our help required form which you can use to request a quote for PE-96186NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.