Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
1,083
in stock
|
Buy Now | |
Sager
from US$1.19
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$1.22
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
1,370
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
1,083
in stock
|
Buy Now | |
element14
from US$1.53
|
1,083
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
969
in stock
|
Buy Now | |
Kruse
-
|
163
in stock
|
Buy Now | |
Rutronik
from US$1.69
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Avnet Asia
from US$1.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 785µH |
---|---|
Product Range | - |
Turns Ratio | 1 |
Pulse Transformers THT Gate Drive 785uH .6Ohms | Sager |
1500 Vdc 785 â•¡H 9.7 Vâ•¡S Surface Mount Gate Drive Transformer | Future Electronics |
Transformer, 1:1, Aec-Q200, 785Uh | Newark Electronics |
TRANSFORMER, 1:1, AEC-Q200, 785UH | element14 |
TRANSFORMER, 1: 1, AEC-Q200, 785UH | Farnell |
Pulse Transformer 1:1 1500VDC 0.6Ohm Prim. DCR 0.6Ohm Sec. DCR 9.7Vus Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a PE-68386NLT?
Additional datasheets, footprints and schematics for PE-68386NLT are listed on our Part Details page. You can also find images and similar parts to PE-68386NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-68386NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-68386NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-68386NLT fall under?
The PE-68386NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PE-68386NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-68386NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PE-68386NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-68386NLT have stock available?
Authorised distributors including Sager, Future Electronics, TTI Europe, Rapid Electronics and Newark Electronics have stock available or on a lead time for PE-68386NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-68386NLT often in real-time on the comparison pages.
What if I can't find stock of PE-68386NLT?
You can fill out our help required form which you can use to request a quote for PE-68386NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.