Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outlets | 6Outlets |
---|---|
Outlet Type | NEMA 5-15R |
Current Rating | 15A |
Supply Voltage VAC | 120V |
Cable Length | 6ft |
Peak Surge Current | 48kA |
Energy Rating | 1080J |
RoHS Compliant | Yes |
Apc Essential 6-Outlet Surgearrest Strip With 6Ft Cord | Newark Electronics |
Where can I find additional details, specifications and documents for a PE66?
Additional datasheets, footprints and schematics for PE66 are listed on our Part Details page. You can also find images and similar parts to PE66 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE66 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE66 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE66 fall under?
The PE66 is listed under Electrical > Power Outlet Strips - with Surge Protection.
Can I view similar or alternative parts?
You can view similar parts to PE66 when available in the Power Outlet Strips - with Surge Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE66 you can contact the distributor directly for product support, shipping queries etc.
Is the PE66 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PE66 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PE66.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE66 often in real-time on the comparison pages.
What if I can't find stock of PE66?
You can fill out our help required form which you can use to request a quote for PE66 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.