Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
External Height | 113mm |
---|---|
External Width | 60mm |
External Depth | 25mm |
Power Source | Battery |
Alarm Loop Verifier With Tone Generator | Newark Electronics |
Where can I find additional details, specifications and documents for a PE620?
Additional datasheets, footprints and schematics for PE620 are listed on our Part Details page. You can also find images and similar parts to PE620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE620 fall under?
The PE620 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Continuity Testers > Cable Continuity Testers.
Can I view similar or alternative parts?
You can view similar parts to PE620 when available in the Cable Continuity Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE620 you can contact the distributor directly for product support, shipping queries etc.
Is the PE620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE620 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PE620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE620 often in real-time on the comparison pages.
What if I can't find stock of PE620?
You can fill out our help required form which you can use to request a quote for PE620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.