Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Current | 600A |
---|---|
Turns Ratio | 600 |
Frequency Min | 50Hz |
Frequency Max | 60Hz |
Transformer Mounting | Chassis |
Product Range | - |
Approval Bodies | IEC VDE |
Class | 1 and 0.5 |
Core Diameter | 45mm |
Core Size | 60mm x 10mm |
External Depth | 32mm |
External Length / Height | 108mm |
External Width | 85mm |
Frequency Range | 50Hz to 60Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Power Rating | 15VA |
Primary Current | 600A |
Secondary Current Nom | 5A |
Secondary Power | 15VA |
Test Voltage | 3kV |
Transformer Type | Current |
Type | 600/5 |
Weight | 0.45kg |
Transformer, Current, 600A/5A | Newark Electronics |
TRANSFORMER, CURRENT, 600A/5A | element14 |
Where can I find additional details, specifications and documents for a PE601-600/5?
Additional datasheets, footprints and schematics for PE601-600/5 are listed on our Part Details page. You can also find images and similar parts to PE601-600/5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE601-600/5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE601-600/5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE601-600/5 fall under?
The PE601-600/5 is listed under Electronic & Electrical Components > Transformers > Current Transformers.
Can I view similar or alternative parts?
You can view similar parts to PE601-600/5 when available in the Current Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE601-600/5 you can contact the distributor directly for product support, shipping queries etc.
Is the PE601-600/5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE601-600/5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PE601-600/5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE601-600/5 often in real-time on the comparison pages.
What if I can't find stock of PE601-600/5?
You can fill out our help required form which you can use to request a quote for PE601-600/5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.