PE-53653NLT Connectors by Pulse Electronics

INDUCTOR, NL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Farnell
Farnell
from US$0.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.04
-
Buy Now
Logo for element14
element14
from US$1.55
-
Buy Now
Logo for Sager
Sager
from US$1.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Idctr, T50-52, 13.6Uh, T & Npb/T&r |Pulse PE-53653NLT | Newark Electronics
Toroidal Inductor, 16.1 uH, 5.1 A, 27.2 Milliohm, SMD | Avnet America
Power Inductors - SMD 16.1uH | Sager
INDUCTOR, 25.9UH, SMT, 5.1A, 9.9X17MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PE-53653NLT?

Additional datasheets, footprints and schematics for PE-53653NLT are listed on our Part Details page. You can also find images and similar parts to PE-53653NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PE-53653NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-53653NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PE-53653NLT fall under?

The PE-53653NLT is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to PE-53653NLT when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PE-53653NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PE-53653NLT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PE-53653NLT have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for PE-53653NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PE-53653NLT often in real-time on the comparison pages.

What if I can't find stock of PE-53653NLT?

You can fill out our help required form which you can use to request a quote for PE-53653NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay