Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.05
|
413
in stock
|
Buy Now | |
Sager
from US$1.80
|
18,129
in stock
|
Buy Now | |
TTI Europe
from US$1.38
|
1,560
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
1,212
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
413
in stock
|
Buy Now | |
element14
from US$2.20
|
413
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
214
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
Avnet Asia
from US$1.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Turns Ratio | 100 |
---|---|
DC Resistance | - |
Inductance | 20mH |
ET Constant | - |
Primary Current | 20A |
Transformer Mounting | Through Hole |
Product Range | - |
Board Mount Current Sensors THT Current Sense 200uH 100Ohms | Sager |
Current Sens Transformer, 0.02H, Tht Rohs Compliant: Yes |Pulse Electronics PE-51687NL | Newark Electronics |
CURRENT SENS TRANSFORMER, 0.02H, THT | element14 |
Choke, Common Mode, 20 mH | Avnet America |
Where can I find additional details, specifications and documents for a PE-51687NL?
Additional datasheets, footprints and schematics for PE-51687NL are listed on our Part Details page. You can also find images and similar parts to PE-51687NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-51687NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-51687NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-51687NL fall under?
The PE-51687NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PE-51687NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-51687NL you can contact the distributor directly for product support, shipping queries etc.
Is the PE-51687NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-51687NL have stock available?
Authorised distributors including Sager, TTI Europe, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for PE-51687NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-51687NL often in real-time on the comparison pages.
What if I can't find stock of PE-51687NL?
You can fill out our help required form which you can use to request a quote for PE-51687NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.