Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 32A |
---|---|
Voltage Rating VAC | 110V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Plug |
Pin Configuration | 2P+E |
Connector Colour | Yellow |
IP Rating | IP44 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Standard Power Entry |
Contact Termination | Screw |
Gender | Plug |
IP / NEMA Rating | IP44 |
No. of Outlets | 1Outlets, 1 Outlet |
Voltage Rating | 110V |
Plug, 32A, 110V, Ip44 | Newark Electronics |
PLUG, 32A, 110V, IP44 | element14 |
Where can I find additional details, specifications and documents for a PE3243SV?
Additional datasheets, footprints and schematics for PE3243SV are listed on our Part Details page. You can also find images and similar parts to PE3243SV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE3243SV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE3243SV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE3243SV fall under?
The PE3243SV is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to PE3243SV when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE3243SV you can contact the distributor directly for product support, shipping queries etc.
Is the PE3243SV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE3243SV have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PE3243SV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE3243SV often in real-time on the comparison pages.
What if I can't find stock of PE3243SV?
You can fill out our help required form which you can use to request a quote for PE3243SV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.