Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.20
Enclosure Material | Steel |
---|---|
External Height - Metric | 133mm |
External Width - Metric | 127mm |
For Use With | Cabinet Racks |
External Height - Imperial | 5.25" |
External Width - Imperial | 5" |
Product Range | - |
Weight | 2lb |
Extender, Panel, Steel | Newark Electronics |
Enclosure | RS Americas |
PANEL EXTENDER - 5.25 (PAIR) | Relay Specialties |
Where can I find additional details, specifications and documents for a PE-1601?
Additional datasheets, footprints and schematics for PE-1601 are listed on our Part Details page. You can also find images and similar parts to PE-1601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-1601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-1601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-1601 fall under?
The PE-1601 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PE-1601 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-1601 you can contact the distributor directly for product support, shipping queries etc.
Is the PE-1601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-1601 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, element14 and Relay Specialties have stock available or on a lead time for PE-1601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-1601 often in real-time on the comparison pages.
What if I can't find stock of PE-1601?
You can fill out our help required form which you can use to request a quote for PE-1601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.